HOOK UP WIRE, 1000FT, 28AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K2824 |
| Product Name | Hook Up Wire, 1000Ft, 28Awg Copper Black; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |