Belden Inc. Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden 8530 0091000

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden - 02F4963 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden
02F4963
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden 02F4963
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4963
Product Name Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-185-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Plug socket with cable - KMYZ-4-24-2,5-B - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled Cable Rectangular design MSZC
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers