Belden Inc. Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden 8530 0031000

Description
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden - 02F4957 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden
02F4957
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden 02F4957
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4957
Product Name Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-SMA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Encoder cable - NEBM-T1G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details