Low Temp Plastic Lead Wire, 20AWG (Solid) Tinned Copper, PVC Insulation, TYPE MW MIL-W-76C-PVC 1000V 80C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8529 |
| Product Name | Lead Wire, #20 Sol TC, PVC Ins, TYPE MW MIL-W-76C-PVC |
| Product Type | Power Cable |
| Cable Jacket | None |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Solid |