HOOK UP WIRE, 1000FT 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7254 |
| Product Name | Hook Up Wire, 1000Ft 12Awg Copper Yellow; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |