Belden Inc. Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Belden 8527 0091000

Description
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Belden - 02F5068 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Belden
02F5068
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Belden 02F5068
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5068
Product Name Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details