Belden Inc. Hook Up Wire, 1000Ft, 12Awg Copper, Gray; Jacket Material Belden 8527 0081000

Description
HOOK UP WIRE, 1000FT, 12AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 12AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 12Awg Copper, Gray; Jacket Material Belden - 15B3436 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 12Awg Copper, Gray; Jacket Material Belden
15B3436
Hook Up Wire, 1000Ft, 12Awg Copper, Gray; Jacket Material Belden 15B3436
HOOK UP WIRE, 1000FT, 12AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 12AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3436
Product Name Hook Up Wire, 1000Ft, 12Awg Copper, Gray; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - NEBU-M12W8-K-2-N-LE8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details