Belden Inc. Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Green; Jacket Material Belden 8527 005100

Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Green; Jacket Material Belden - 87K7251 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Green; Jacket Material Belden
87K7251
Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Green; Jacket Material Belden 87K7251
HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7251
Product Name Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details