Belden Inc. Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Belden 8527 0031000

Description
HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Belden - 87K6322 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Belden
87K6322
Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Belden 87K6322
HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6322
Product Name Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details