The Hook Up Wire 1000Ft 24Awg Copper White/Brown features a tinned copper conductor with a stranding of 7x32, providing flexibility and durability for internal wiring applications. The wire is insulated with PVC, which is flame and ozone resistant, and has a wall thickness of 0.4318 mm. It complies with various environmental standards, including EU RoHS and CE Mark, ensuring it meets regulatory requirements for safe use. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 1000 V, making it suitable for a range of electrical and electronic equipment applications. The overall nominal diameter of the wire is 1.473 mm.
HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5008 |
| Product Name | Hook Up Wire 1000Ft 24Awg Copper White/brown; Jacket Material Belden |
| Standards / Certifications | RoHS |