Belden Inc. Hook Up Wire 1000Ft 24Awg Copper White/black; Jacket Material Belden 8525 0141000

Description
HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 24Awg Copper White/black; Jacket Material Belden - 02F5003 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 24Awg Copper White/black; Jacket Material Belden
02F5003
Hook Up Wire 1000Ft 24Awg Copper White/black; Jacket Material Belden 02F5003
HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5003
Product Name Hook Up Wire 1000Ft 24Awg Copper White/black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details