Belden Inc. Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Belden 8525 006100

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Belden - 02F4973 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Belden
02F4973
Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Belden 02F4973
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4973
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details