Belden Inc. Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Belden 8525 0041000

Description
HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Belden - 02F4993 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Belden
02F4993
Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Belden 02F4993
HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4993
Product Name Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-2.5-N-R3G8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q347-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers