The Hook Up Wire, 100Ft, 24Awg, Copper, Red, features a tinned copper conductor with a stranding of 7x32. It is insulated with PVC, which has a wall thickness of 0.017 inches and provides flame and ozone resistance. This wire is suitable for internal wiring of electrical and electronic equipment and is compliant with various EU directives, including RoHS and WEEE. It has a voltage rating of 1000 V and an operating temperature of up to 80°C. The wire is inert to most chemicals, oils, and solvents, making it versatile for different applications.
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4969 |
| Product Name | Hook Up Wire, 100Ft, 24Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |