Belden Inc. Multiple Conductor Cables 85241 3681000

Description
3 Conductor Multi-Conductor Cable Clear 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Clear 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6504-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6504-1000-ND
Multiple Conductor Cables BEL6504-1000-ND
3 Conductor Multi-Conductor Cable Clear 16 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Clear 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiconductor Shielded Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3435 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
15B3435
Multiconductor Shielded Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden 15B3435
MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6504-1000-ND 15B3435
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details