Belden Inc. Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Belden 8524 009100

Description
HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Belden - 02F5121 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Belden
02F5121
Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Belden 02F5121
HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5121
Product Name Hook Up Wire, 100Ft, 22Awg Copper, White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Encoder cable - NEBM-T1G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details