Belden Inc. WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW WHT/BLUE 8523 018100

Description
20 AWG 10 x 30 Stranded Tinned Copper Conductor, Polyvinyl Chloride Insulated Hook-Up⁄Lead Wires Non-plenum rated Tinned copper, PVC insulation, medium wall. The extruded PVC insulation is flame and ozone resistant. Inert to most chemicals, oils, and solvents. Covers single cond., PVC insulated hook-up wire for internal wiring of electrical and electronic equipment.
Description
20 AWG 10 x 30 Stranded Tinned Copper Conductor, Polyvinyl Chloride Insulated Hook-Up⁄Lead Wires Non-plenum rated Tinned copper, PVC insulation, medium wall. The extruded PVC insulation is flame and ozone resistant. Inert to most chemicals, oils, and solvents. Covers single cond., PVC insulated hook-up wire for internal wiring of electrical and electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW WHT/BLUE - 70002638 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW WHT/BLUE
70002638
WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW WHT/BLUE 70002638
20 AWG 10 x 30 Stranded Tinned Copper Conductor, Polyvinyl Chloride Insulated Hook-Up⁄Lead Wires Non-plenum rated Tinned copper, PVC insulation, medium wall. The extruded PVC insulation is flame and ozone resistant. Inert to most chemicals, oils, and solvents. Covers single cond., PVC insulated hook-up wire for internal wiring of electrical and electronic equipment.

20 AWG 10 x 30 Stranded Tinned Copper Conductor, Polyvinyl Chloride Insulated Hook-Up⁄Lead Wires

  • Non-plenum rated
    Tinned copper, PVC insulation, medium wall. The extruded PVC insulation is flame and ozone resistant. Inert to most chemicals, oils, and solvents. Covers single cond., PVC insulated hook-up wire for internal wiring of electrical and electronic equipment.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002638
Product Name WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW WHT/BLUE
Approvals CE Marked, MIL-W-76C
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
Hook Up Wire - 132367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - AS999-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details