Belden Inc. Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Belden 8523 018100

Description
HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Belden - 02F5186 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Belden
02F5186
Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Belden 02F5186
HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5186
Product Name Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details