Belden Inc. Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Belden 8523 0141000

Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Belden - 02F5206 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Belden
02F5206
Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Belden 02F5206
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5206
Product Name Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6055A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Encoder cable - NEBM-M12G8-E-10-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details