Belden Inc. WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BLACK 8523 010100

Description
80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.
Description
80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BLACK - 70003068 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BLACK
70003068
WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BLACK 70003068
80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.

80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003068
Product Name WIRE, HOOK UP, 20AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BLACK
Approvals CE Marked, MIL-W-76C
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1393543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details