Belden Inc. Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden 8523 009100

Description
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden - 02F5177 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden
02F5177
Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden 02F5177
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5177
Product Name Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details