Belden Inc. Hook Up Wire, 1000Ft 20Awg Copper Yellow; Jacket Material Belden 8523 0041000

Description
HOOK UP WIRE, 1000FT 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 20Awg Copper Yellow; Jacket Material Belden - 02F5196 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 20Awg Copper Yellow; Jacket Material Belden
02F5196
Hook Up Wire, 1000Ft 20Awg Copper Yellow; Jacket Material Belden 02F5196
HOOK UP WIRE, 1000FT 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

HOOK UP WIRE, 1000FT 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5196
Product Name Hook Up Wire, 1000Ft 20Awg Copper Yellow; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details