Belden Inc. Multiple Conductor Cables 85220 3681000

Description
2 Conductor Multi-Conductor Cable Clear 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Clear 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6497-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6497-1000-ND
Multiple Conductor Cables BEL6497-1000-ND
2 Conductor Multi-Conductor Cable Clear 20 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Clear 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Cable, Multiconductor, 2 Conductor, 20Awg, 1000Ft; Cable Shielding Belden - 99F3014 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 2 Conductor, 20Awg, 1000Ft; Cable Shielding Belden
99F3014
Cable, Multiconductor, 2 Conductor, 20Awg, 1000Ft; Cable Shielding Belden 99F3014
CABLE, MULTICONDUCTOR, 2 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Transparent RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 2 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6497-1000-ND 99F3014
Product Name Multiple Conductor Cables Cable, Multiconductor, 2 Conductor, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3140/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers