Belden Inc. Hook Up Wire 1000Ft 18Awg Copper White/black/blue; Jacket Material Belden 8522 0261000

Description
HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/BLUE; Jacket Material:Polyester, PVC; Jacket Color:Black, Blue, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/BLUE; Jacket Material:Polyester, PVC; Jacket Color:Black, Blue, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 18Awg Copper White/black/blue; Jacket Material Belden - 19C5216 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 18Awg Copper White/black/blue; Jacket Material Belden
19C5216
Hook Up Wire 1000Ft 18Awg Copper White/black/blue; Jacket Material Belden 19C5216
HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/BLUE; Jacket Material:Polyester, PVC; Jacket Color:Black, Blue, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:- RoHS Compliant: Yes

HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/BLUE; Jacket Material:Polyester, PVC; Jacket Color:Black, Blue, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C5216
Product Name Hook Up Wire 1000Ft 18Awg Copper White/black/blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details