Belden Inc. Hook Up Wire 1000Ft 18Awg Copper White/black/green; Jacket Material Belden 8522 0241000

Description
HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/GREEN; Jacket Material:PVC; Jacket Color:Black, Green, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/GREEN; Jacket Material:PVC; Jacket Color:Black, Green, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 18Awg Copper White/black/green; Jacket Material Belden - 19C5215 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 18Awg Copper White/black/green; Jacket Material Belden
19C5215
Hook Up Wire 1000Ft 18Awg Copper White/black/green; Jacket Material Belden 19C5215
HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/GREEN; Jacket Material:PVC; Jacket Color:Black, Green, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK/GREEN; Jacket Material:PVC; Jacket Color:Black, Green, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C5215
Product Name Hook Up Wire 1000Ft 18Awg Copper White/black/green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details