Belden Inc. Hook Up Wire, 100Ft 18Awg Copper White/black; Jacket Material Belden 8522 014100

Description
HOOK UP WIRE, 100FT 18AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 18AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 18Awg Copper White/black; Jacket Material Belden - 02F5229 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 18Awg Copper White/black; Jacket Material Belden
02F5229
Hook Up Wire, 100Ft 18Awg Copper White/black; Jacket Material Belden 02F5229
HOOK UP WIRE, 100FT 18AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 18AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:Black, White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5229
Product Name Hook Up Wire, 100Ft 18Awg Copper White/black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details