Belden Inc. Hook Up Wire, 1000Ft, 18Awg Copper, Pink; Jacket Material Belden 8522 0121000

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 1000-foot length of 18 AWG tinned copper wire with a pink PVC insulation. The wire features a medium wall thickness of 0.017 inches, providing flame and ozone resistance, and is inert to most chemicals, oils, and solvents. It is designed for internal wiring of electrical and electronic equipment. The operating temperature range is from -40°C to +80°C, with a maximum operating voltage of 1000 V RMS. The wire has a nominal DC resistance of 6.350 Ohm per 1000 feet at 20°C and can handle a maximum recommended current of 16 amps when in free air at 30°C ambient. The product complies with various EU directives, including RoHS, and meets military specifications MIL-W-76C type MWP.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 1000-foot length of 18 AWG tinned copper wire with a pink PVC insulation. The wire features a medium wall thickness of 0.017 inches, providing flame and ozone resistance, and is inert to most chemicals, oils, and solvents. It is designed for internal wiring of electrical and electronic equipment. The operating temperature range is from -40°C to +80°C, with a maximum operating voltage of 1000 V RMS. The wire has a nominal DC resistance of 6.350 Ohm per 1000 feet at 20°C and can handle a maximum recommended current of 16 amps when in free air at 30°C ambient. The product complies with various EU directives, including RoHS, and meets military specifications MIL-W-76C type MWP.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper, Pink; Jacket Material Belden - 02F5249 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper, Pink; Jacket Material Belden
02F5249
Hook Up Wire, 1000Ft, 18Awg Copper, Pink; Jacket Material Belden 02F5249
HOOK UP WIRE, 1000FT, 18AWG COPPER, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5249
Product Name Hook Up Wire, 1000Ft, 18Awg Copper, Pink; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details