Belden Inc. Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Belden 8522 0101000

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Belden - 87K7240 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Belden
87K7240
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Belden 87K7240
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7240
Product Name Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - KMP6-15P-12-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers