The Hook Up Wire, 100Ft, 18AWG, Copper, PVC, Black is a single conductor wire designed for internal wiring of electrical and electronic equipment. It features a tinned copper conductor with a stranding of 16x30, providing good conductivity and flexibility. The PVC insulation has a wall thickness of 0.017 inches and is flame and ozone resistant, making it suitable for various environments. This wire operates within a temperature range of -40°C to +80°C and has a maximum operating voltage of 1000 V RMS. It is compliant with multiple EU directives, including RoHS, and meets military specifications MIL-W-76C type MWP. The wire is inert to most chemicals, oils, and solvents, enhancing its durability in diverse applications.
HOOK UP WIRE, 100FT, 18AWG, COPPER, PVC, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5225 |
| Product Name | Hook Up Wire, 100Ft, 18Awg, Copper, Pvc, Black; Jacket Material Belden |
| Standards / Certifications | RoHS |