The Hook Up Wire is a 100-foot length of 18 AWG tinned copper wire with a red PVC insulation. The wire features a medium wall thickness of 0.017 inches and has a nominal diameter of 0.080 inches. It is designed for internal wiring of electrical and electronic equipment and is resistant to flame, ozone, and most chemicals, oils, and solvents. The operating temperature range is from -40°C to +80°C, with a maximum operating voltage of 1000 V RMS. The wire can carry a maximum recommended current of 16 amps when used in free air at 30°C ambient temperature. This product complies with various EU directives, including RoHS, and meets military specifications MIL-W-76C type MWP.
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5217 |
| Product Name | Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |