Belden Inc. Hook Up Wire, 1000Ft, 16Awg, Copper, White/purple; Jacket Material Belden 8521 0221000

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/PURPLE; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/PURPLE; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, White/purple; Jacket Material Belden - 02F4929 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, White/purple; Jacket Material Belden
02F4929
Hook Up Wire, 1000Ft, 16Awg, Copper, White/purple; Jacket Material Belden 02F4929
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/PURPLE; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/PURPLE; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4929
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, White/purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details