Belden Inc. Hook Up Wire 1000Ft 16Awg Copper White/brown; Jacket Material Belden 8521 0191000

Description
HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 16Awg Copper White/brown; Jacket Material Belden - 02F4926 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 16Awg Copper White/brown; Jacket Material Belden
02F4926
Hook Up Wire 1000Ft 16Awg Copper White/brown; Jacket Material Belden 02F4926
HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4926
Product Name Hook Up Wire 1000Ft 16Awg Copper White/brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details