Belden Inc. Hook Up Wire, 1000Ft, 16Awg, Copper, White/yellow; Jacket Material Belden 8521 0171000

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/YELLOW; Jacket Material:-; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/YELLOW; Jacket Material:-; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, White/yellow; Jacket Material Belden - 02F4924 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, White/yellow; Jacket Material Belden
02F4924
Hook Up Wire, 1000Ft, 16Awg, Copper, White/yellow; Jacket Material Belden 02F4924
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/YELLOW; Jacket Material:-; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/YELLOW; Jacket Material:-; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4924
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, White/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details