The Hook Up Wire, 1000Ft, 16Awg Copper White/Red features a single conductor made of tinned copper with a stranding of 26x30. The wire is insulated with PVC, which has a wall thickness of 0.019 inches, providing flame and ozone resistance. It is suitable for internal wiring of electrical and electronic equipment and is inert to most chemicals, oils, and solvents. This wire operates within a temperature range of -40°C to +80°C and has a nominal DC resistance of 3.750 Ohm per 1000 feet at 20°C. It is rated for a maximum operating voltage of 1000 V RMS and a maximum recommended current of 22 A when in free air at 30°C ambient. The product complies with various EU directives, including RoHS, and meets military specifications MIL-W-76C type MWP. The overall nominal diameter of the cable is 0.098 inches, and it weighs 12 lbs per 1000 feet. This product is available in a white/red color combination, making it suitable for applications requiring color-coded wiring.
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE/RED; Jacket Material:PVC; Jacket Color:Red, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4922 |
| Product Name | Hook Up Wire, 1000Ft, 16Awg Copper White/red; Jacket Material Belden |
| Standards / Certifications | RoHS |