The Hook Up Wire, 100Ft, 16Awg Copper, White, features a single conductor made of tinned copper with a stranding of 26x30. The wire is insulated with PVC, which has a wall thickness of 0.019 inches, providing flame and ozone resistance. It is designed for internal wiring of electrical and electronic equipment and is inert to most chemicals, oils, and solvents. This wire operates within a temperature range of -40°C to +80°C and has a nominal DC resistance of 3.750 Ohm per 1000 ft at 20°C. It is rated for a maximum operating voltage of 1000 V RMS and a maximum recommended current of 22 A when in free air at 30°C ambient. The product complies with various EU directives, including RoHS, and meets military specifications MIL-W-76C type MWP. The wire is available in a 100-foot length and is suitable for applications requiring reliable electrical connections in a variety of environments.
HOOK UP WIRE, 100FT, 16AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K2805 |
| Product Name | Hook Up Wire, 100Ft, 16Awg Copper, White; Jacket Material Belden |
| Standards / Certifications | RoHS |