The Hook Up Wire, 100Ft, 16Awg Copper Purple, features a tinned copper conductor with a PVC insulation that is flame and ozone resistant. The wire has a single conductor with a stranding of 26x30 and a nominal diameter of 0.098 inches. It operates within a temperature range of -40°C to +80°C and has a maximum operating voltage of 1000 V RMS. The wire is compliant with various EU directives, including RoHS, and meets military specifications MIL-W-76C type MWP. This product is suitable for internal wiring of electrical and electronic equipment and is resistant to most chemicals, oils, and solvents.
HOOK UP WIRE, 100FT, 16AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7234 |
| Product Name | Hook Up Wire, 100Ft, 16Awg Copper Purple; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |