Belden Inc. Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden 8521 005100

Description
HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden - 87K7233 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden
87K7233
Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden 87K7233
HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7233
Product Name Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details