Belden Inc. Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Belden 8521 003100

Description
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Belden - 02F4888 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Belden
02F4888
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Belden 02F4888
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4888
Product Name Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details