Belden Inc. WIRE, HOOK UP, 16AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BROWN 8521 001100

Description
80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.
Description
80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 16AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BROWN - 70003095 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 16AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BROWN
70003095
WIRE, HOOK UP, 16AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BROWN 70003095
80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.

80°C Operating Temperature, 1000 V, PVC Insulated Hook-Up Wire
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
The extruded PVC insulation is flame and ozone resistant and inert to Most chemicals, oils, and solvents. Covers single conductor. For internal wiring of electrical and electronic equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003095
Product Name WIRE, HOOK UP, 16AWG, STRANDED, PVC, 1000V, MIL-W-76C TYPE MW BROWN
Approvals CE Marked, MIL-W-76C
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details