Belden Inc. Hook Up Wire, 1000Ft 14Awg Copper White/blue; Jacket Material Belden 8520 0181000

Description
HOOK UP WIRE, 1000FT 14AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 14AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 14Awg Copper White/blue; Jacket Material Belden - 02F5047 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 14Awg Copper White/blue; Jacket Material Belden
02F5047
Hook Up Wire, 1000Ft 14Awg Copper White/blue; Jacket Material Belden 02F5047
HOOK UP WIRE, 1000FT 14AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 14AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5047
Product Name Hook Up Wire, 1000Ft 14Awg Copper White/blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers