HOOK UP WIRE, 100FT, 14AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5023 |
| Product Name | Hook Up Wire, 100Ft, 14Awg, Copper, Blue; Jacket Material Belden |
| Standards / Certifications | RoHS |