Belden Inc. Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Belden 8520 0101000

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Belden - 02F5039 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Belden
02F5039
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Belden 02F5039
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5039
Product Name Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6407A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBC-C-S1WA9HS-K-5-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers