Belden Inc. Hook Up Wire, 1000Ft, 14Awg Copper, Blue; Jacket Material Belden 8520 0061000

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper, Blue; Jacket Material Belden - 02F5035 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper, Blue; Jacket Material Belden
02F5035
Hook Up Wire, 1000Ft, 14Awg Copper, Blue; Jacket Material Belden 02F5035
HOOK UP WIRE, 1000FT, 14AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5035
Product Name Hook Up Wire, 1000Ft, 14Awg Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details