Belden Inc. Multiple Conductor Cables 85164 368100

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Clear 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Clear 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5518-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5518-100-ND
Multiple Conductor Cables BEL5518-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Clear 20 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Clear 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 4Pr 100Ft 300V Clear; Cable Shielding Belden - 04F5035 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 100Ft 300V Clear; Cable Shielding Belden
04F5035
Shielded Multipair Cable 4Pr 100Ft 300V Clear; Cable Shielding Belden 04F5035
SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CLEAR; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CLEAR; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5518-100-ND 04F5035
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 100Ft 300V Clear; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details