Belden Inc. WIRE, HOOK UP, 26AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B BLACK 8505 0101000

Description
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.
Description
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 26AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B BLACK - 70002981 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 26AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B BLACK
70002981
WIRE, HOOK UP, 26AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B BLACK 70002981
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002981
Product Name WIRE, HOOK UP, 26AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B BLACK
Approvals CE Marked, MIL-W-16878E/1
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Stranded Hookup Wire - AS 814 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
View Details