Belden Inc. Hook Up Wire, 1000Ft 26Awg Copper Purple; Jacket Material Belden 8505 0071000

Description
HOOK UP WIRE, 1000FT 26AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Copper Purple; Jacket Material Belden - 87K7229 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Copper Purple; Jacket Material Belden
87K7229
Hook Up Wire, 1000Ft 26Awg Copper Purple; Jacket Material Belden 87K7229
HOOK UP WIRE, 1000FT 26AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 26AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7229
Product Name Hook Up Wire, 1000Ft 26Awg Copper Purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details