Belden Inc. Hook Up Wire, 1000Ft, 26Awg, Copper, Red; Jacket Material Belden 8505 0021000

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, Red; Jacket Material Belden - 87K7225 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, Red; Jacket Material Belden
87K7225
Hook Up Wire, 1000Ft, 26Awg, Copper, Red; Jacket Material Belden 87K7225
HOOK UP WIRE, 1000FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7225
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12G4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details