Belden Inc. Hook Up Wire, 100Ft, 26Awg Copper, Brown; Jacket Material Belden 8505 001100

Description
HOOK UP WIRE, 100FT, 26AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Copper, Brown; Jacket Material Belden - 87K2794 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Copper, Brown; Jacket Material Belden
87K2794
Hook Up Wire, 100Ft, 26Awg Copper, Brown; Jacket Material Belden 87K2794
HOOK UP WIRE, 100FT, 26AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2794
Product Name Hook Up Wire, 100Ft, 26Awg Copper, Brown; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details