The Hook Up Wire, 1000Ft, 24Awg Copper, Gray features a tinned copper conductor with PVC insulation, suitable for internal wiring of meters, panels, and electrical or electronic equipment. It has a maximum operating temperature of 105°C and a voltage rating of 600V, complying with military specification MIL-W-16878/1. The wire has a nominal diameter of 0.044 inches and a wall thickness of 0.010 inches. It is compliant with various EU directives, including RoHS and WEEE, ensuring it meets environmental standards. The bulk cable weight is 2 lbs per 1000 ft, making it manageable for various applications.
HOOK UP WIRE, 1000FT, 24AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4593 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg Copper, Gray; Jacket Material Belden |
| Standards / Certifications | RoHS |