The Hook Up Wire, 100Ft, 24Awg, Copper, Gray features a tinned copper conductor with PVC insulation, suitable for internal wiring of meters, panels, and electrical or electronic equipment. It has a maximum operating temperature of 105°C and a voltage rating of 600V, complying with military specification MIL-W-16878/1. The wire has a nominal diameter of 0.044 inches and a wall thickness of 0.010 inches. It is also compliant with various EU directives, including RoHS and WEEE, ensuring it meets environmental standards. This product is designed for applications requiring reliable and durable wiring solutions.
HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4574 |
| Product Name | Hook Up Wire, 100Ft, 24Awg, Copper, Gray; Jacket Material Belden |
| Standards / Certifications | RoHS |